Legrand Raceway 300 Series

Description
300 Series Duct safely conceals wires and cords while creating a smooth, trip-free surface. Applies to any flooring surface with pressure-sensitive tape (included with product). Cuts to any length with scissors or utility knife. FEATURES Single piece construction. Hides unsightly electrical cords and low voltage wiring. Rugged PVC construction. Ensures durability. Material meets UL 94V-O rating. Adhesive backing. Makes ducts easy and fast to install. Full compliment of fittings available. Facilitates virtually any installation. Available in ivory. Blends with almost any decor.
Description
300 Series Duct safely conceals wires and cords while creating a smooth, trip-free surface. Applies to any flooring surface with pressure-sensitive tape (included with product). Cuts to any length with scissors or utility knife. FEATURES Single piece construction. Hides unsightly electrical cords and low voltage wiring. Rugged PVC construction. Ensures durability. Material meets UL 94V-O rating. Adhesive backing. Makes ducts easy and fast to install. Full compliment of fittings available. Facilitates virtually any installation. Available in ivory. Blends with almost any decor.

Suppliers

Company
Product
Description
Supplier Links
Raceway 300 Series -  - Legrand
West Hartford, CT, USA
Raceway 300 Series
Raceway 300 Series
300 Series Duct safely conceals wires and cords while creating a smooth, trip-free surface. Applies to any flooring surface with pressure-sensitive tape (included with product). Cuts to any length with scissors or utility knife. FEATURES Single piece construction. Hides unsightly electrical cords and low voltage wiring. Rugged PVC construction. Ensures durability. Material meets UL 94V-O rating. Adhesive backing. Makes ducts easy and fast to install. Full compliment of fittings available. Facilitates virtually any installation. Available in ivory. Blends with almost any decor.

300 Series Duct safely conceals wires and cords while creating a smooth, trip-free surface. Applies to any flooring surface with pressure-sensitive tape (included with product). Cuts to any length with scissors or utility knife.

FEATURES

  • Single piece construction. Hides unsightly electrical cords and low voltage wiring.
  • Rugged PVC construction. Ensures durability. Material meets UL 94V-O rating.
  • Adhesive backing. Makes ducts easy and fast to install.
  • Full compliment of fittings available. Facilitates virtually any installation.
  • Available in ivory. Blends with almost any decor.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 300 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485E9N - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details
Wireway Straight Section - F66T148GVWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details
Wiring Gutter/Trough - FT66120 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 120"
View Details