Legrand Raceway 24R Series

Description
New Plugmold 24R Series Tamper-Resistant offers industry leading levels of both safety and convenience. Designed to meet the new 2008 NEC requirement 406.11 for tamper-resistant receptacles in dwelling units, Plugmold 24R Series includes a patented internal receptacle shutter system that provides a clean and solid fit for standard three-pronged plugs and prevents the insertion of unwanted objects. Plugmold 24R Series Tamper Resistant will meet the demand for dwelling units that require more power and more receptacles. Each power strip has a durable white baked enamel finish, is available in multiple lengths, and includes up to five tamper- resistant receptacles. Plugmold 24R Series is a useful addition for workshops, garages or kitchens and the ideal choice for homes with small children. FEATURES Meets new Tamper Resistant requirements for 2008 NEC section 406.11. Provides additional protection from burns and other injuries. Mandated for residential applications. Built-in shutter system. Prevents the insertion of unwanted objects such as hairpins, keys and nails. Providing additional protection for occupants including small children. Available in 3' & 5' [914mm & 1.5m] lengths with 12" [305mm] receptacle spacing. Provides additional power access in smaller, more confined areas. Multiple lengths present more mounting options. 15A Duplex Decorator Receptacle. Functional and aesthetically pleasing, matches any décor. Steel construction. Superior strength for residential applications. Providing years of protection and convenience. Designed for surface mounting. Easier and more convenient installation. Eliminates the need to break through walls. Attractive white baked-enamel finish. Scratch-resistant coating for durability and aesthetics. Multiple power feed options. Provide clean, attractive installations with concealed power sources. cULus Listed.
Description
New Plugmold 24R Series Tamper-Resistant offers industry leading levels of both safety and convenience. Designed to meet the new 2008 NEC requirement 406.11 for tamper-resistant receptacles in dwelling units, Plugmold 24R Series includes a patented internal receptacle shutter system that provides a clean and solid fit for standard three-pronged plugs and prevents the insertion of unwanted objects. Plugmold 24R Series Tamper Resistant will meet the demand for dwelling units that require more power and more receptacles. Each power strip has a durable white baked enamel finish, is available in multiple lengths, and includes up to five tamper- resistant receptacles. Plugmold 24R Series is a useful addition for workshops, garages or kitchens and the ideal choice for homes with small children. FEATURES Meets new Tamper Resistant requirements for 2008 NEC section 406.11. Provides additional protection from burns and other injuries. Mandated for residential applications. Built-in shutter system. Prevents the insertion of unwanted objects such as hairpins, keys and nails. Providing additional protection for occupants including small children. Available in 3' & 5' [914mm & 1.5m] lengths with 12" [305mm] receptacle spacing. Provides additional power access in smaller, more confined areas. Multiple lengths present more mounting options. 15A Duplex Decorator Receptacle. Functional and aesthetically pleasing, matches any décor. Steel construction. Superior strength for residential applications. Providing years of protection and convenience. Designed for surface mounting. Easier and more convenient installation. Eliminates the need to break through walls. Attractive white baked-enamel finish. Scratch-resistant coating for durability and aesthetics. Multiple power feed options. Provide clean, attractive installations with concealed power sources. cULus Listed.

Suppliers

Company
Product
Description
Supplier Links
Raceway 24R Series -  - Legrand
West Hartford, CT, USA
Raceway 24R Series
Raceway 24R Series
New Plugmold 24R Series Tamper-Resistant offers industry leading levels of both safety and convenience. Designed to meet the new 2008 NEC requirement 406.11 for tamper-resistant receptacles in dwelling units, Plugmold 24R Series includes a patented internal receptacle shutter system that provides a clean and solid fit for standard three-pronged plugs and prevents the insertion of unwanted objects. Plugmold 24R Series Tamper Resistant will meet the demand for dwelling units that require more power and more receptacles. Each power strip has a durable white baked enamel finish, is available in multiple lengths, and includes up to five tamper- resistant receptacles. Plugmold 24R Series is a useful addition for workshops, garages or kitchens and the ideal choice for homes with small children. FEATURES Meets new Tamper Resistant requirements for 2008 NEC section 406.11. Provides additional protection from burns and other injuries. Mandated for residential applications. Built-in shutter system. Prevents the insertion of unwanted objects such as hairpins, keys and nails. Providing additional protection for occupants including small children. Available in 3' & 5' [914mm & 1.5m] lengths with 12" [305mm] receptacle spacing. Provides additional power access in smaller, more confined areas. Multiple lengths present more mounting options. 15A Duplex Decorator Receptacle. Functional and aesthetically pleasing, matches any décor. Steel construction. Superior strength for residential applications. Providing years of protection and convenience. Designed for surface mounting. Easier and more convenient installation. Eliminates the need to break through walls. Attractive white baked-enamel finish. Scratch-resistant coating for durability and aesthetics. Multiple power feed options. Provide clean, attractive installations with concealed power sources. cULus Listed.

New Plugmold 24R Series Tamper-Resistant offers industry leading levels of both safety and convenience. Designed to meet the new 2008 NEC requirement 406.11 for tamper-resistant receptacles in dwelling units, Plugmold 24R Series includes a patented internal receptacle shutter system that provides a clean and solid fit for standard three-pronged plugs and prevents the insertion of unwanted objects. Plugmold 24R Series Tamper Resistant will meet the demand for dwelling units that require more power and more receptacles. Each power strip has a durable white baked enamel finish, is available in multiple lengths, and includes up to five tamper- resistant receptacles. Plugmold 24R Series is a useful addition for workshops, garages or kitchens and the ideal choice for homes with small children.

FEATURES

Meets new Tamper Resistant requirements for 2008 NEC section 406.11. Provides additional protection from burns and other injuries. Mandated for residential applications.

Built-in shutter system. Prevents the insertion of unwanted objects such as hairpins, keys and nails. Providing additional protection for occupants including small children.

Available in 3' & 5' [914mm & 1.5m] lengths with 12" [305mm] receptacle spacing. Provides additional power access in smaller, more confined areas. Multiple lengths present more mounting options.

15A Duplex Decorator Receptacle. Functional and aesthetically pleasing, matches any décor.

Steel construction. Superior strength for residential applications. Providing years of protection and convenience.

Designed for surface mounting. Easier and more convenient installation. Eliminates the need to break through walls.

Attractive white baked-enamel finish. Scratch-resistant coating for durability and aesthetics.

Multiple power feed options. Provide clean, attractive installations with concealed power sources.

cULus Listed.

Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 24R Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487C60SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Straight Section Length 60"; Other Length; (60 in)
View Details
Wireway Elbow - F121290SEGV - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Cover Style Screw-on
View Details
Raceway 4000 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
View Details
Wireway Elbow - LJWL906C - Wiegmann
Specs
Style Lay-In Wireway; Wiring Trough
Material Steel
Cover Style Hinged
View Details