MilesTek Corporation EXTERNAL COVER 1" BEND 3/4" WHITE 60-20245

Description
External Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. White.
Description
External Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. White.

Suppliers

Company
Product
Description
Supplier Links
EXTERNAL COVER 1
Denton, TX, United States
EXTERNAL COVER 1" BEND 3/4" WHITE
60-20245
EXTERNAL COVER 1" BEND 3/4" WHITE 60-20245
External Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. White.

External Cover 1" min. bend radius 3/4" A component of the Surface Raceway Systems. White.

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wireways
Product Number 60-20245
Product Name EXTERNAL COVER 1" BEND 3/4" WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST3204SS - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Wiring Gutter/Trough - F44T72HC - Pentair, Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details