Legrand Raceway 2000 Series

Description
The selection of steel, aluminum, and nonmetallic provides a versatile solution for many applications. Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. Aluminum Plugmold offers an attractive choice or hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Steel Raceway.Provides superior strength for any dry location installation. Compact, low profile appearance.Requires minimal space. Available in Ivory ScuffCoat or gray baked enamel finish.The durable ScuffCoat provides a durable, scratch-resistant finish while the gray baked enamel compliments the décor or can be painted. Full range of fittings.Provides a complete wiring solution. One and two - gang device boxes.Wire devices into the raceway system, making 2000®system a great choice for data/communication wiring. Data Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
Description
The selection of steel, aluminum, and nonmetallic provides a versatile solution for many applications. Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. Aluminum Plugmold offers an attractive choice or hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Steel Raceway.Provides superior strength for any dry location installation. Compact, low profile appearance.Requires minimal space. Available in Ivory ScuffCoat or gray baked enamel finish.The durable ScuffCoat provides a durable, scratch-resistant finish while the gray baked enamel compliments the décor or can be painted. Full range of fittings.Provides a complete wiring solution. One and two - gang device boxes.Wire devices into the raceway system, making 2000®system a great choice for data/communication wiring. Data Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.

Suppliers

Company
Product
Description
Supplier Links
Raceway 2000 Series -  - Legrand
West Hartford, CT, USA
Raceway 2000 Series
Raceway 2000 Series
The selection of steel, aluminum, and nonmetallic provides a versatile solution for many applications. Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. Aluminum Plugmold offers an attractive choice or hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy. FEATURES Steel Raceway.Provides superior strength for any dry location installation. Compact, low profile appearance.Requires minimal space. Available in Ivory ScuffCoat or gray baked enamel finish.The durable ScuffCoat provides a durable, scratch-resistant finish while the gray baked enamel compliments the décor or can be painted. Full range of fittings.Provides a complete wiring solution. One and two - gang device boxes.Wire devices into the raceway system, making 2000®system a great choice for data/communication wiring. Data Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.

The selection of steel, aluminum, and nonmetallic provides a versatile solution for many applications. Plugmold sections offer single or alternating circuits, standard or isolated ground receptacles, and Snapicoil standard or isolated ground receptacles, and Snapicoil harnesses of prewired receptacles or cord ended units. Enamel finish. The ScuffCoat finish is scratch resistant and protects against nicks and chips while preventing color from fading. Aluminum Plugmold offers an attractive choice or hospital and commercial labs. The finish offers high-tech aesthetics and corrosion resistance. Nonmetallic Plugmold has a textured ivory finish with duplex receptacles. This series offers a field serviceable surge module that protects the entire Plugmold strip and makes on-site changes easy.

FEATURES

  • Steel Raceway.Provides superior strength for any dry location installation.
  • Compact, low profile appearance.Requires minimal space.
  • Available in Ivory ScuffCoat or gray baked enamel finish.The durable ScuffCoat provides a durable, scratch-resistant finish while the gray baked enamel compliments the décor or can be painted.
  • Full range of fittings.Provides a complete wiring solution.
  • One and two - gang device boxes.Wire devices into the raceway system, making 2000®system a great choice for data/communication wiring. Data
  • Datacom connectivity options.Accepts industry standard and proprietary devices from a wide range of manufacturers to provide seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Raceway 2000 Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487EV2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details
Raceway 2400 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details