Legrand Rotary R Series Dimmer R1003PWV

Description
RFI Rotary Dimmer, 1000W Preset 3way, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.
Description
RFI Rotary Dimmer, 1000W Preset 3way, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.

Suppliers

Company
Product
Description
Supplier Links
Rotary R Series Dimmer - R1003PWV - Legrand
West Hartford, CT, USA
Rotary R Series Dimmer
R1003PWV
Rotary R Series Dimmer R1003PWV
RFI Rotary Dimmer, 1000W Preset 3way, White FEATURES Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models. Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs. Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices. Pre-stripped leads speed termination. No de-rating of 600 watt models in multi-gang applications. Leaves more room in the box for faster, easier installation. Makes small adjustments in lighting levels easier. Illuminated models are easy to find in the dark.

RFI Rotary Dimmer, 1000W Preset 3way, White

FEATURES

  • Slimmer design -- the trimmest rotary dimmers, 1/4 in. less depth than the leading competitor's models.
  • Easy-to-grip knob with soft, contemporary curves goes with any décor. Interchangeable with older-style knobs.
  • Excellent RFI/EMI filtering performance -- won't impact sensitive electronic devices.
  • Pre-stripped leads speed termination.
  • No de-rating of 600 watt models in multi-gang applications.
  • Leaves more room in the box for faster, easier installation.
  • Makes small adjustments in lighting levels easier.
  • Illuminated models are easy to find in the dark.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number R1003PWV
Product Name Rotary R Series Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
LED Slide Dimmer 1 Channel 12-24V 4A - LC-OL-4DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details