Legrand - Pass & Seymour Outlet Strip PS7P

Description
SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 6 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 555 J, 36 KILOAMPERE SURGE RATING
Datasheet
Description
SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 6 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 555 J, 36 KILOAMPERE SURGE RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PS7P - Legrand - Pass & Seymour
Syracuse, NY, USA
Outlet Strip
PS7P
Outlet Strip PS7P
SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 6 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 555 J, 36 KILOAMPERE SURGE RATING
  • SURGE PROTECTED TYPE
  • GRAY COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 6 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 7 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • YES SURGE PROTECTED
  • 555 J, 36 KILOAMPERE SURGE RATING
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Strips
Product Number PS7P
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 8-Position Socket Strip - 85003080 - Interpower
Specs
Voltage 250VAC
Number of Outlets 8
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
PDUs and Outlet Strips - 1583H8A1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Outlet Strip - PNS6 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Voltage 115V
Number of Outlets 6
Current 15.0 amps
View Details