Legrand - Pass & Seymour Outlet Strip PNS6

Description
BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED
Datasheet
Description
BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PNS6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Outlet Strip
PNS6
Outlet Strip PNS6
BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED
  • BLACK COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 3 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 6 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Strips
Product Number PNS6
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 5-Position Socket Strip - 85023050 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 7685333 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1581T5 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100 - 240 VAC , 50/60 Hz.
Frequency 50Hz; 60Hz
Number of Outlets 5
View Details
Outlet Strip - PS10PC - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Voltage 115V
Number of Outlets 10
Current 15.0 amps
View Details