Legrand - Pass & Seymour Outlet Strip PS6

Description
SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 330 J, 18 KILOAMPERE SURGE RATING
Datasheet
Description
SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 330 J, 18 KILOAMPERE SURGE RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Outlet Strip
PS6
Outlet Strip PS6
SURGE PROTECTED TYPE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 3 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 6 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 330 J, 18 KILOAMPERE SURGE RATING
  • SURGE PROTECTED TYPE
  • GRAY COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 3 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 6 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • YES SURGE PROTECTED
  • 330 J, 18 KILOAMPERE SURGE RATING
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Strips
Product Number PS6
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685314 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 4
Outlets Type g - british
View Details
PDUs and Outlet Strips - 1587H10A1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 10
Current 15.0 amps
View Details
Outlet Strip - PNS7L - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Voltage 115V
Number of Outlets 7
Current 15.0 amps
View Details