Legrand - Pass & Seymour Outlet Strip PNS7L

Description
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED
Datasheet
Description
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PNS7L - Legrand - Pass & Seymour
Syracuse, NY, USA
Outlet Strip
PNS7L
Outlet Strip PNS7L
14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE BLACK COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 7 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING NO SURGE PROTECTED
  • 14 INCH L X 2.3125 INCH W X 1.25 INCH D SIZE
  • BLACK COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 8 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 7 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • NO SURGE PROTECTED
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Strips
Product Number PNS7L
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

6-Position Accessory Power Strip - 85010080 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 6
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 6963613 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Features On-Off Switch
View Details
PDUs and Outlet Strips - 1582T6C1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
Outlet Strip - PS10PC - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Voltage 115V
Number of Outlets 10
Current 15.0 amps
View Details