Legrand - Pass & Seymour Outlet Strip PS10PC

Description
SURGE PROTECTED TYPE 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 1295 J, 84 KILOAMPERE SURGE RATING
Datasheet
Description
SURGE PROTECTED TYPE 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 1295 J, 84 KILOAMPERE SURGE RATING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - PS10PC - Legrand - Pass & Seymour
Syracuse, NY, USA
Outlet Strip
PS10PC
Outlet Strip PS10PC
SURGE PROTECTED TYPE 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE GRAY COLOR UL 1449 APPROVAL HOME, OFFICE APPLICATION 8 FT CORD TYPE STRAIGHT BLADE OUTLET TYPE 10 OUTLET(S) 125 V 15 AMPERE ELECTRICAL RATING YES SURGE PROTECTED 1295 J, 84 KILOAMPERE SURGE RATING
  • SURGE PROTECTED TYPE
  • 13.9 INCH L X 4.2 INCH W X 1.4 INCH D SIZE
  • GRAY COLOR
  • UL 1449 APPROVAL
  • HOME, OFFICE APPLICATION
  • 8 FT CORD TYPE
  • STRAIGHT BLADE OUTLET TYPE
  • 10 OUTLET(S)
  • 125 V 15 AMPERE ELECTRICAL RATING
  • YES SURGE PROTECTED
  • 1295 J, 84 KILOAMPERE SURGE RATING
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Power Strips
Product Number PS10PC
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

20 Position Accessory Power Strip - 852J2U01 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 20
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1588H12B1JV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120VAC
Number of Outlets 12
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 7685333 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
Outlet Strip - PS8C - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Voltage 115V
Number of Outlets 8
Current 15.0 amps
View Details