Legrand LS Series Low-Voltage Slide Dimmer LSLV600PW

Description
Magnetic Low-Voltage Slide Dimmer, Preset 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Description
Magnetic Low-Voltage Slide Dimmer, Preset 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Suppliers

Company
Product
Description
Supplier Links
LS Series Low-Voltage Slide Dimmer - LSLV600PW - Legrand
West Hartford, CT, USA
LS Series Low-Voltage Slide Dimmer
LSLV600PW
LS Series Low-Voltage Slide Dimmer LSLV600PW
Magnetic Low-Voltage Slide Dimmer, Preset 600VA, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Magnetic Low-Voltage Slide Dimmer, Preset 600VA, White

FEATURES

  • Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control.
  • Electromagnetic and radio-frequency interference protection built in.
  • Sleek, sculpted contemporary design. No dirt-catching crevices.
  • Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models.
  • Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting.
  • Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts.
  • Superior heat management.
  • No derating on 600W units.
  • Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number LSLV600PW
Product Name LS Series Low-Voltage Slide Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Rotary Series Dimmer - 90621WV - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details