Legrand LS Series Dual Fan Speed Control/Dimmer LSDV25WV

Description
Variable Speed Fan Control with Single Pole Dimmer, 300W White FEATURES Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with patented Snap-In Light Module (sold seperately).
Description
Variable Speed Fan Control with Single Pole Dimmer, 300W White FEATURES Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with patented Snap-In Light Module (sold seperately).

Suppliers

Company
Product
Description
Supplier Links
West Hartford, CT, USA
LS Series Dual Fan Speed Control/Dimmer
LSDV25WV
LS Series Dual Fan Speed Control/Dimmer LSDV25WV
Variable Speed Fan Control with Single Pole Dimmer, 300W White FEATURES Tough impact-resistant thermoplastic housing. Power-failure memory. Superior heat management: no time wasting break off tabs. Exclusive screw-pressure-plate back wire terminals eliminates wire nuts. Can be used with patented Snap-In Light Module (sold seperately).

Variable Speed Fan Control with Single Pole Dimmer, 300W White

FEATURES

  • Tough impact-resistant thermoplastic housing.
  • Power-failure memory.
  • Superior heat management: no time wasting break off tabs.
  • Exclusive screw-pressure-plate back wire terminals eliminates wire nuts.
  • Can be used with patented Snap-In Light Module (sold seperately).
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number LSDV25WV
Product Name LS Series Dual Fan Speed Control/Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2234498 - RS Components, Ltd.
Specs
Controller Type Manual On/Off; Daylight Sensor; Switch
Mounting Wall/Ceiling
View Details
Titan Series Fluorescent 2 Wire Dimmer - CDFB8W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details