Legrand LS Series Dimmer LSDD300W

Description
DUAL DIMMER 300W WHITE FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Description
DUAL DIMMER 300W WHITE FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Suppliers

Company
Product
Description
Supplier Links
LS Series Dimmer - LSDD300W - Legrand
West Hartford, CT, USA
LS Series Dimmer
LSDD300W
LS Series Dimmer LSDD300W
DUAL DIMMER 300W WHITE FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

DUAL DIMMER 300W WHITE

FEATURES

  • Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control.
  • Electromagnetic and radio-frequency interference protection built in.
  • Sleek, sculpted contemporary design.
  • No dirt-catching crevices.
  • Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction.
  • Matching, unbreakable TradeMaster wall plate available for all models.
  • Exclusive, screw-pressure-plate back wire terminals save time, space and money.
  • Designed for 12 and 14 gauge wire, stranded or solid.
  • Superior heat management.
  • No derating on 600W units.
  • Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number LSDD300W
Product Name LS Series Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Rotary Dimmer - 91080W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1000 watts
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details