Legrand LS Series Incandescent Slide Dimmer LS600PW

Description
Incandescent Slide Dimmer, Preset 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Description
Incandescent Slide Dimmer, Preset 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Suppliers

Company
Product
Description
Supplier Links
LS Series Incandescent Slide Dimmer - LS600PW - Legrand
West Hartford, CT, USA
LS Series Incandescent Slide Dimmer
LS600PW
LS Series Incandescent Slide Dimmer LS600PW
Incandescent Slide Dimmer, Preset 600W, White FEATURES Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control. Electromagnetic and radio-frequency interference protection built in. Sleek, sculpted contemporary design. No dirt-catching crevices. Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models. Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting. Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts. Superior heat management. No derating on 600W units. Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.

Incandescent Slide Dimmer, Preset 600W, White

FEATURES

  • Ergonomic design and solid, quality feel combine for smooth, easy operation and precise control.
  • Electromagnetic and radio-frequency interference protection built in.
  • Sleek, sculpted contemporary design. No dirt-catching crevices.
  • Tough, impact-resistant thermoplastic housing makes it a perfect choice for new home construction. Matching, unbreakable TradeMaster wall plate available for all models.
  • Preset ON/OFF switch automatically returns controlled lights to preset level without readjusting dimmer setting.
  • Exclusive, screw-pressure-plate back wire terminals save time, space and money. Designed for 12 and 14 gauge wire, stranded or solid. No-wire-lead design eliminates wire nuts.
  • Superior heat management.
  • No derating on 600W units.
  • Patented Snap-In Light Module (sold separately) transforms the dimmer into an illuminated dimmer.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number LS600PW
Product Name LS Series Incandescent Slide Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
STAND ALONE MICROPROCESSOR - T51-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Power 300 watts
View Details