Legrand Decorator Rotary DR Series Dimmer DR703PWV

Description
Preset Decorator Rotary Dimmer, Single Pole/3-way/700W with pilot light, White FEATURES A new style that matches P&S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find in the dark. Screw-pressure-plate backwiring speeds installation and ensures solid, high-quality electrical connections. Also supports traditional, wire-loop side wiring. Heavy-gauge black anodized aluminum strap provides superior heat management and structural strength for mounting against wall surfaces. Slim design leaves more room in the box and makes installation faster and easier. Higher ratings of 700 and 1100 watts. No de-rating of 700 watt devices. Single pole and 3-way in same device.
Description
Preset Decorator Rotary Dimmer, Single Pole/3-way/700W with pilot light, White FEATURES A new style that matches P&S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find in the dark. Screw-pressure-plate backwiring speeds installation and ensures solid, high-quality electrical connections. Also supports traditional, wire-loop side wiring. Heavy-gauge black anodized aluminum strap provides superior heat management and structural strength for mounting against wall surfaces. Slim design leaves more room in the box and makes installation faster and easier. Higher ratings of 700 and 1100 watts. No de-rating of 700 watt devices. Single pole and 3-way in same device.

Suppliers

Company
Product
Description
Supplier Links
Decorator Rotary DR Series Dimmer - DR703PWV - Legrand
West Hartford, CT, USA
Decorator Rotary DR Series Dimmer
DR703PWV
Decorator Rotary DR Series Dimmer DR703PWV
Preset Decorator Rotary Dimmer, Single Pole/3-way/700W with pilot light, White FEATURES A new style that matches P&S Decorator Combination devices. Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find in the dark. Screw-pressure-plate backwiring speeds installation and ensures solid, high-quality electrical connections. Also supports traditional, wire-loop side wiring. Heavy-gauge black anodized aluminum strap provides superior heat management and structural strength for mounting against wall surfaces. Slim design leaves more room in the box and makes installation faster and easier. Higher ratings of 700 and 1100 watts. No de-rating of 700 watt devices. Single pole and 3-way in same device.

Preset Decorator Rotary Dimmer, Single Pole/3-way/700W with pilot light, White

FEATURES

  • A new style that matches P&S Decorator Combination devices.
  • Accepts Snap-In Light Module (sold separately) to convert decorator rotary devices into illuminated-type in moments; makes devices easy to find in the dark.
  • Screw-pressure-plate backwiring speeds installation and ensures solid, high-quality electrical connections. Also supports traditional, wire-loop side wiring.
  • Heavy-gauge black anodized aluminum strap provides superior heat management and structural strength for mounting against wall surfaces.
  • Slim design leaves more room in the box and makes installation faster and easier.
  • Higher ratings of 700 and 1100 watts.
  • No de-rating of 700 watt devices.
  • Single pole and 3-way in same device.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number DR703PWV
Product Name Decorator Rotary DR Series Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DISTRIBUTED CIRCUIT BREAKER - T54-2 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Rotary Dimmer - 91003W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
View Details