Legrand Designer Series DS4000™

Description
Introducing the next generation in innovative surface raceway systems. The new 4000 Designer Series™ Raceway from Wiremold/Legrand provides an aesthetically and functionally superior alternative to existing raceway profiles. DS4000™ Series Raceway includes a variety of innovative features and fittings that save installation time, cost less to specify, and provide 1/3 more wiring capacity than conventional box-style raceway profiles. DS4000™ Series Raceway is a dual service steel raceway, with twin covers and a built-in divider that provides full isolation of services. With its increased capacity and unique downward-facing activation capabilities, DS4000™ Series Raceway is ideal for any commercial, institutional, or industrial application requiring a high capacity metal raceway. FEATURES SYSTEM Downward Facing Connectivity. Large bend radius for data cables and activations, streamlines the raceway appearance, and provides increased protection for both activations and cabling. Innovative Profile. Aesthetic design allows for more efficient use of raceway capacity and provides 1/3 more wiring capacity than conventional raceways including Wiremold 4000® Series Raceway. Adjust-to-Fit™ Couplings. Included couplings provide up to 4" of lateral adjustment, eliminating the need for precision cuts and reducing waste caused by measuring errors. 10 Gig Ready™ Feature. High capacity and unique crossover fittings provide greater space within the raceway to accommodate larger diameter 10G cable. FiberReady® Bend Radius Controls. All fittings include cable bend radius control and meet the specifications for Fiber Optic and UTP/STP cabling and exceed the TIA 569 requirements for communications pathways. Offset Fittings. Bypass large and small obstacles, as well as small offsets in supporting walls. Seamless installations around small offsets in supporting walls are easy with offset fittings that accommodate depths of up to 9". Obstacle Avoidance Fittings. Bypass large and small obstacles like conduit and small raceways with a full range of fittings. Small obstacle avoidance fittings can also serve as a transition fitting to other Wiremold metal raceway systems. Expanded Color Palette. Available in an update palette of colors including Designer Ivory, Designer Gray, Matte Black, and Metallic Bronze. Custom colors are also available.
Description
Introducing the next generation in innovative surface raceway systems. The new 4000 Designer Series™ Raceway from Wiremold/Legrand provides an aesthetically and functionally superior alternative to existing raceway profiles. DS4000™ Series Raceway includes a variety of innovative features and fittings that save installation time, cost less to specify, and provide 1/3 more wiring capacity than conventional box-style raceway profiles. DS4000™ Series Raceway is a dual service steel raceway, with twin covers and a built-in divider that provides full isolation of services. With its increased capacity and unique downward-facing activation capabilities, DS4000™ Series Raceway is ideal for any commercial, institutional, or industrial application requiring a high capacity metal raceway. FEATURES SYSTEM Downward Facing Connectivity. Large bend radius for data cables and activations, streamlines the raceway appearance, and provides increased protection for both activations and cabling. Innovative Profile. Aesthetic design allows for more efficient use of raceway capacity and provides 1/3 more wiring capacity than conventional raceways including Wiremold 4000® Series Raceway. Adjust-to-Fit™ Couplings. Included couplings provide up to 4" of lateral adjustment, eliminating the need for precision cuts and reducing waste caused by measuring errors. 10 Gig Ready™ Feature. High capacity and unique crossover fittings provide greater space within the raceway to accommodate larger diameter 10G cable. FiberReady® Bend Radius Controls. All fittings include cable bend radius control and meet the specifications for Fiber Optic and UTP/STP cabling and exceed the TIA 569 requirements for communications pathways. Offset Fittings. Bypass large and small obstacles, as well as small offsets in supporting walls. Seamless installations around small offsets in supporting walls are easy with offset fittings that accommodate depths of up to 9". Obstacle Avoidance Fittings. Bypass large and small obstacles like conduit and small raceways with a full range of fittings. Small obstacle avoidance fittings can also serve as a transition fitting to other Wiremold metal raceway systems. Expanded Color Palette. Available in an update palette of colors including Designer Ivory, Designer Gray, Matte Black, and Metallic Bronze. Custom colors are also available.

Suppliers

Company
Product
Description
Supplier Links
Designer Series DS4000™ -  - Legrand
West Hartford, CT, USA
Designer Series DS4000™
Designer Series DS4000™
Introducing the next generation in innovative surface raceway systems. The new 4000 Designer Series™ Raceway from Wiremold/Legrand provides an aesthetically and functionally superior alternative to existing raceway profiles. DS4000™ Series Raceway includes a variety of innovative features and fittings that save installation time, cost less to specify, and provide 1/3 more wiring capacity than conventional box-style raceway profiles. DS4000™ Series Raceway is a dual service steel raceway, with twin covers and a built-in divider that provides full isolation of services. With its increased capacity and unique downward-facing activation capabilities, DS4000™ Series Raceway is ideal for any commercial, institutional, or industrial application requiring a high capacity metal raceway. FEATURES SYSTEM Downward Facing Connectivity. Large bend radius for data cables and activations, streamlines the raceway appearance, and provides increased protection for both activations and cabling. Innovative Profile. Aesthetic design allows for more efficient use of raceway capacity and provides 1/3 more wiring capacity than conventional raceways including Wiremold 4000® Series Raceway. Adjust-to-Fit™ Couplings. Included couplings provide up to 4" of lateral adjustment, eliminating the need for precision cuts and reducing waste caused by measuring errors. 10 Gig Ready™ Feature. High capacity and unique crossover fittings provide greater space within the raceway to accommodate larger diameter 10G cable. FiberReady® Bend Radius Controls. All fittings include cable bend radius control and meet the specifications for Fiber Optic and UTP/STP cabling and exceed the TIA 569 requirements for communications pathways. Offset Fittings. Bypass large and small obstacles, as well as small offsets in supporting walls. Seamless installations around small offsets in supporting walls are easy with offset fittings that accommodate depths of up to 9". Obstacle Avoidance Fittings. Bypass large and small obstacles like conduit and small raceways with a full range of fittings. Small obstacle avoidance fittings can also serve as a transition fitting to other Wiremold metal raceway systems. Expanded Color Palette. Available in an update palette of colors including Designer Ivory, Designer Gray, Matte Black, and Metallic Bronze. Custom colors are also available.

Introducing the next generation in innovative surface raceway systems. The new 4000 Designer Series™ Raceway from Wiremold/Legrand provides an aesthetically and functionally superior alternative to existing raceway profiles. DS4000™ Series Raceway includes a variety of innovative features and fittings that save installation time, cost less to specify, and provide 1/3 more wiring capacity than conventional box-style raceway profiles. DS4000™ Series Raceway is a dual service steel raceway, with twin covers and a built-in divider that provides full isolation of services. With its increased capacity and unique downward-facing activation capabilities, DS4000™ Series Raceway is ideal for any commercial, institutional, or industrial application requiring a high capacity metal raceway.

FEATURES

    SYSTEM
  • Downward Facing Connectivity. Large bend radius for data cables and activations, streamlines the raceway appearance, and provides increased protection for both activations and cabling.
  • Innovative Profile. Aesthetic design allows for more efficient use of raceway capacity and provides 1/3 more wiring capacity than conventional raceways including Wiremold 4000® Series Raceway.
  • Adjust-to-Fit™ Couplings. Included couplings provide up to 4" of lateral adjustment, eliminating the need for precision cuts and reducing waste caused by measuring errors.
  • 10 Gig Ready™ Feature. High capacity and unique crossover fittings provide greater space within the raceway to accommodate larger diameter 10G cable.
  • FiberReady® Bend Radius Controls. All fittings include cable bend radius control and meet the specifications for Fiber Optic and UTP/STP cabling and exceed the TIA 569 requirements for communications pathways.
  • Offset Fittings. Bypass large and small obstacles, as well as small offsets in supporting walls. Seamless installations around small offsets in supporting walls are easy with offset fittings that accommodate depths of up to 9".
  • Obstacle Avoidance Fittings. Bypass large and small obstacles like conduit and small raceways with a full range of fittings. Small obstacle avoidance fittings can also serve as a transition fitting to other Wiremold metal raceway systems.
  • Expanded Color Palette. Available in an update palette of colors including Designer Ivory, Designer Gray, Matte Black, and Metallic Bronze. Custom colors are also available.
Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Designer Series DS4000™
Style Wiring Trough
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT872 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 72"; Other Length; (72 in)
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details