Legrand Titan Series Magnetic Low-Voltage Dimmer CDLV700W

Description
Slide Dimmer, Low Voltage, Single Pole 700VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.
Description
Slide Dimmer, Low Voltage, Single Pole 700VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.

Suppliers

Company
Product
Description
Supplier Links
Titan Series Magnetic Low-Voltage Dimmer - CDLV700W - Legrand
West Hartford, CT, USA
Titan Series Magnetic Low-Voltage Dimmer
CDLV700W
Titan Series Magnetic Low-Voltage Dimmer CDLV700W
Slide Dimmer, Low Voltage, Single Pole 700VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.

Slide Dimmer, Low Voltage, Single Pole 700VA, White

FEATURES

  • Field configurable wall plate system.
  • Labeling system.
  • Adjustable low end output voltage.
  • Shipped with protective film.
  • Rugged construction.
  • Superior ratings with a minimum of de-rating when ganged.
  • Simple to plan the rough-in.
  • Available in single pole slide-to-OFF and single pole/3-way preset models.
  • Attractive European styling.
  • Eye-catching packaging.
  • Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system.
  • Blank center plate included.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number CDLV700W
Product Name Titan Series Magnetic Low-Voltage Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Titan Series Fluorescent 2 Wire Dimmer - CDFB10277W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details