Legrand Titan Series Magnetic Low-Voltage Dimmer CDLV1603PW

Description
Slide Dimmer, Low Voltage, Single Pole/3Way PRESET 1600VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.
Description
Slide Dimmer, Low Voltage, Single Pole/3Way PRESET 1600VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.

Suppliers

Company
Product
Description
Supplier Links
Titan Series Magnetic Low-Voltage Dimmer - CDLV1603PW - Legrand
West Hartford, CT, USA
Titan Series Magnetic Low-Voltage Dimmer
CDLV1603PW
Titan Series Magnetic Low-Voltage Dimmer CDLV1603PW
Slide Dimmer, Low Voltage, Single Pole/3Way PRESET 1600VA, White FEATURES Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. Blank center plate included.

Slide Dimmer, Low Voltage, Single Pole/3Way PRESET 1600VA, White

FEATURES

  • Field configurable wall plate system.
  • Labeling system.
  • Adjustable low end output voltage.
  • Shipped with protective film.
  • Rugged construction.
  • Superior ratings with a minimum of de-rating when ganged.
  • Simple to plan the rough-in.
  • Available in single pole slide-to-OFF and single pole/3-way preset models.
  • Attractive European styling.
  • Eye-catching packaging.
  • Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system.
  • Blank center plate included.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number CDLV1603PW
Product Name Titan Series Magnetic Low-Voltage Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Titan Series Magnetic Low-Voltage Dimmer - CDLV1100W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details