Legrand Titan Series Fluorescent 3 Wire Dimmer CD3FB103P277W

Description
Slide Dimmer, Electronic Single Pole/3Way 3Wire PRESET 10A277V, White FEATURES For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of derating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.
Description
Slide Dimmer, Electronic Single Pole/3Way 3Wire PRESET 10A277V, White FEATURES For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of derating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.

Suppliers

Company
Product
Description
Supplier Links
Titan Series Fluorescent 3 Wire Dimmer - CD3FB103P277W - Legrand
West Hartford, CT, USA
Titan Series Fluorescent 3 Wire Dimmer
CD3FB103P277W
Titan Series Fluorescent 3 Wire Dimmer CD3FB103P277W
Slide Dimmer, Electronic Single Pole/3Way 3Wire PRESET 10A277V, White FEATURES For use with 3 wire 120V and 277V fluorescent dimming ballasts. Field configurable wall plate system. Labeling system. Adjustable low end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of derating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.

Slide Dimmer, Electronic Single Pole/3Way 3Wire PRESET 10A277V, White

FEATURES

  • For use with 3 wire 120V and 277V fluorescent dimming ballasts.
  • Field configurable wall plate system.
  • Labeling system.
  • Adjustable low end output voltage.
  • Shipped with protective film.
  • Rugged construction.
  • Superior ratings with a minimum of derating when ganged.
  • Simple to plan the rough-in.
  • Available in single pole slide-to-OFF and single pole/3-way preset models.
  • Attractive European styling. Eye-catching packaging.
  • Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.)
  • Blank center plate included.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number CD3FB103P277W
Product Name Titan Series Fluorescent 3 Wire Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details
Decorator Slide Dimmer - 91583W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1500 watts
View Details