Legrand Titan Series Incandescent Dimmer CD1600W

Description
Slide Dimmer, Single Pole 1600W 120V, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.
Description
Slide Dimmer, Single Pole 1600W 120V, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.

Suppliers

Company
Product
Description
Supplier Links
Titan Series Incandescent Dimmer - CD1600W - Legrand
West Hartford, CT, USA
Titan Series Incandescent Dimmer
CD1600W
Titan Series Incandescent Dimmer CD1600W
Slide Dimmer, Single Pole 1600W 120V, White FEATURES Field configurable wall plate system. Labeling system. Adjustable top end output voltage. Shipped with protective film. Rugged construction. Superior ratings with a minimum of de-rating when ganged. Simple to plan the rough-in. Available in single pole slide-to-OFF and single pole/3-way preset models. Attractive European styling. Eye-catching packaging. Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.) Blank center plate included.

Slide Dimmer, Single Pole 1600W 120V, White

FEATURES

  • Field configurable wall plate system.
  • Labeling system.
  • Adjustable top end output voltage.
  • Shipped with protective film.
  • Rugged construction.
  • Superior ratings with a minimum of de-rating when ganged.
  • Simple to plan the rough-in.
  • Available in single pole slide-to-OFF and single pole/3-way preset models.
  • Attractive European styling.
  • Eye-catching packaging.
  • Exclusive adaptor kit to install other Decorator opening devices under the Titan™ wall plate system. (See Page N-29.)
  • Blank center plate included.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number CD1600W
Product Name Titan Series Incandescent Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Incandescent Lamps
Lamp Power 1600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
Rotary Dimmer - 91000W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details