Legrand - Pass & Seymour Standard Wall Plate AWP1G2-BR10

Description
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR 2-MODULE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Description
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR 2-MODULE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Standard Wall Plate
AWP1G2-BR10
Standard Wall Plate AWP1G2-BR10
SCREWLESS, SNAP-IN TYPE PLASTIC MATERIAL BRONZE COLOR 2-MODULE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
  • SCREWLESS, SNAP-IN TYPE
  • PLASTIC MATERIAL
  • BRONZE COLOR
  • 2-MODULE CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • OVERALL DIMENSION 5.13 INCH L X 3.45 INCH W X 0.35 INCH D
  • APPROVAL UL (CANADA AND US), ETL (CANADA AND US)
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number AWP1G2-BR10
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

2-Gang 1 Toggle & 1 Duplex Combination Wall Plates, Metal Medium Size Glossy Finish - 61MFR - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover; Toggle Switch Plate
Opening / Devices Two
Material Metal
View Details
Light Switch Covers - 1691899 - RS Components, Ltd.
Specs
Opening / Devices Two
Material Stainless steel
View Details
Sectional Wall Plate - PJSE7-WCC10 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Material Plastic
View Details