Legrand - Pass & Seymour Standard Wall Plate K4

Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) VERTICAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA
Datasheet
Description
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) VERTICAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - K4 - Legrand - Pass & Seymour
Syracuse, NY, USA
Standard Wall Plate
K4
Standard Wall Plate K4
0.07 INCH THK THERMOSET PLASTIC MATERIAL SMOOTH FINISH BROWN COLOR (1) VERTICAL OPENING CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE DESPARD[R] BRAND OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE STRAP MOUNT APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL APPROVAL UL 514, CSA
  • 0.07 INCH THK THERMOSET PLASTIC MATERIAL
  • SMOOTH FINISH
  • BROWN COLOR
  • (1) VERTICAL OPENING CONFIGURATION
  • 1 GANG(S)
  • STANDARD DESIGNATED SIZE
  • DESPARD[R] BRAND
  • OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H
  • MOUNTING TYPE STRAP MOUNT
  • APPLICATION COMMERCIAL, INDUSTRIAL, INSTITUTIONAL AND RESIDENTIAL
  • APPROVAL UL 514, CSA
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Wallplates
Product Number K4
Product Name Standard Wall Plate
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

1-Gang Duplex Wall Plates, Stainless Steel Standard Size Polished Finish - 21SBS - Suzhou Ele Mfg Co., Ltd.
Specs
Type  Duplex Outlet Cover
Opening / Devices Two
Material Stainless Steel
View Details
Audio & Video Faceplates - 9194038 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Legrand - Pass & Seymour
Specs
Material Polycarbonate
View Details