Legrand Anysize Raceway Series

Description
Now you can precisely size surface raceway to meet your wiring capacity needs. Simply choose the material and finish you would like, then specify the precise width and depth you need. AnySize Raceway is an ideal solution for applications that require a specific raceway size, with a variety of compartment sizes and finishes for use in commercial office applications, educational facilities, and any other situation where a surface mounted raceway is the preferred method of providing electrical and data communication service. FEATURES Choice of material. AnySize Raceway can be manufactured from painted steel, stainless steel, anodized aluminum, or painted aluminum. Multi-compartment metal raceway. Available with one to four compartments; dividers placed according to requirements. For applications where multiple services are being utilized. Dual cover option. Available with two separate covers on a common base. Allows access to communications cables without the need for disabling power. Wide range of sizes. Sizes ranging from 2 1/2" to 10" [64mm to 254mm] wide and 1" to 5" [25mm to 127mm] deep. Powder-coat finish. Select from a broad range of colors. Powder-coat provides a durable scratch resistant finish. Large capacity compartments. Ideal for overhead, open space and raised floor applications as a header or feeder. Raised device plates. Maintain cable fill and recommended bend radius at activations. FiberReady ™ 2" [51mm] fiber optic/cat 5 radius fittings. All fittings are available with 2" [51mm] radiused corners to maintain recommended minimum bend radii to provide cable protection in both lay-in and pull-through cable installations. Fill capacity is maintained throughout the system by using FiberReady fittings. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Optional extra security. Tamper resistant system for applications where preventing access is critical. Narrow raceway can be activated. Special fittings allow devices to be installed offset from the raceway. Improved aesthetics. Device plates are designed to overlap adjacent covers.
Description
Now you can precisely size surface raceway to meet your wiring capacity needs. Simply choose the material and finish you would like, then specify the precise width and depth you need. AnySize Raceway is an ideal solution for applications that require a specific raceway size, with a variety of compartment sizes and finishes for use in commercial office applications, educational facilities, and any other situation where a surface mounted raceway is the preferred method of providing electrical and data communication service. FEATURES Choice of material. AnySize Raceway can be manufactured from painted steel, stainless steel, anodized aluminum, or painted aluminum. Multi-compartment metal raceway. Available with one to four compartments; dividers placed according to requirements. For applications where multiple services are being utilized. Dual cover option. Available with two separate covers on a common base. Allows access to communications cables without the need for disabling power. Wide range of sizes. Sizes ranging from 2 1/2" to 10" [64mm to 254mm] wide and 1" to 5" [25mm to 127mm] deep. Powder-coat finish. Select from a broad range of colors. Powder-coat provides a durable scratch resistant finish. Large capacity compartments. Ideal for overhead, open space and raised floor applications as a header or feeder. Raised device plates. Maintain cable fill and recommended bend radius at activations. FiberReady ™ 2" [51mm] fiber optic/cat 5 radius fittings. All fittings are available with 2" [51mm] radiused corners to maintain recommended minimum bend radii to provide cable protection in both lay-in and pull-through cable installations. Fill capacity is maintained throughout the system by using FiberReady fittings. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Optional extra security. Tamper resistant system for applications where preventing access is critical. Narrow raceway can be activated. Special fittings allow devices to be installed offset from the raceway. Improved aesthetics. Device plates are designed to overlap adjacent covers.

Suppliers

Company
Product
Description
Supplier Links
Anysize Raceway Series -  - Legrand
West Hartford, CT, USA
Anysize Raceway Series
Anysize Raceway Series
Now you can precisely size surface raceway to meet your wiring capacity needs. Simply choose the material and finish you would like, then specify the precise width and depth you need. AnySize Raceway is an ideal solution for applications that require a specific raceway size, with a variety of compartment sizes and finishes for use in commercial office applications, educational facilities, and any other situation where a surface mounted raceway is the preferred method of providing electrical and data communication service. FEATURES Choice of material. AnySize Raceway can be manufactured from painted steel, stainless steel, anodized aluminum, or painted aluminum. Multi-compartment metal raceway. Available with one to four compartments; dividers placed according to requirements. For applications where multiple services are being utilized. Dual cover option. Available with two separate covers on a common base. Allows access to communications cables without the need for disabling power. Wide range of sizes. Sizes ranging from 2 1/2" to 10" [64mm to 254mm] wide and 1" to 5" [25mm to 127mm] deep. Powder-coat finish. Select from a broad range of colors. Powder-coat provides a durable scratch resistant finish. Large capacity compartments. Ideal for overhead, open space and raised floor applications as a header or feeder. Raised device plates. Maintain cable fill and recommended bend radius at activations. FiberReady ™ 2" [51mm] fiber optic/cat 5 radius fittings. All fittings are available with 2" [51mm] radiused corners to maintain recommended minimum bend radii to provide cable protection in both lay-in and pull-through cable installations. Fill capacity is maintained throughout the system by using FiberReady fittings. Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use. Optional extra security. Tamper resistant system for applications where preventing access is critical. Narrow raceway can be activated. Special fittings allow devices to be installed offset from the raceway. Improved aesthetics. Device plates are designed to overlap adjacent covers.

Now you can precisely size surface raceway to meet your wiring capacity needs. Simply choose the material and finish you would like, then specify the precise width and depth you need. AnySize Raceway is an ideal solution for applications that require a specific raceway size, with a variety of compartment sizes and finishes for use in commercial office applications, educational facilities, and any other situation where a surface mounted raceway is the preferred method of providing electrical and data communication service.

FEATURES

Choice of material. AnySize Raceway can be manufactured from painted steel, stainless steel, anodized aluminum, or painted aluminum.

Multi-compartment metal raceway. Available with one to four compartments; dividers placed according to requirements. For applications where multiple services are being utilized.

Dual cover option. Available with two separate covers on a common base. Allows access to communications cables without the need for disabling power.

Wide range of sizes. Sizes ranging from 2 1/2" to 10" [64mm to 254mm] wide and 1" to 5" [25mm to 127mm] deep.

Powder-coat finish. Select from a broad range of colors. Powder-coat provides a durable scratch resistant finish.

Large capacity compartments. Ideal for overhead, open space and raised floor applications as a header or feeder.

Raised device plates. Maintain cable fill and recommended bend radius at activations.

FiberReady ™ 2" [51mm] fiber optic/cat 5 radius fittings. All fittings are available with 2" [51mm] radiused corners to maintain recommended minimum bend radii to provide cable protection in both lay-in and pull-through cable installations. Fill capacity is maintained throughout the system by using FiberReady fittings.

Datacom connectivity options. Accepts industry standard and proprietary devices from a wide range of manufacturers to provide a seamless and aesthetically pleasing interface for voice, data, audio, and video applications at the point of use.

Optional extra security. Tamper resistant system for applications where preventing access is critical.

Narrow raceway can be activated. Special fittings allow devices to be installed offset from the raceway.

Improved aesthetics. Device plates are designed to overlap adjacent covers.

Supplier's Site

Technical Specifications

  Legrand
Product Category Wireways
Product Name Anysize Raceway Series
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1284 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (84 in)
View Details
Wireway Straight Section - F44T1120GVP - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
View Details
Raceway AL4400 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Wireway Straight Section - JW810 - Wiegmann
Specs
Material Steel
Straight Section Length 120"
Cover Style Screw-on; Hinged
View Details