Wiegmann Wireway Straight Section HS6610

Description
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 120 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HS MODEL "
Datasheet
Description
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 120 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - HS6610 - Wiegmann
Freeburg, IL, USA
Wireway Straight Section
HS6610
Wireway Straight Section HS6610
" LAY-IN TYPE 16 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH 120 INCH 6 INCH 6 INCH UL 870, CSA APPROVAL NEMA 1 ENCLOSURE COMBINATION HINGED/SCREW COVER TYPE (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S) HS MODEL "

"

  • LAY-IN TYPE
  • 16 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • 120 INCH
  • 6 INCH
  • 6 INCH
  • UL 870, CSA APPROVAL
  • NEMA 1 ENCLOSURE
  • COMBINATION HINGED/SCREW COVER TYPE
  • (1/2 INCH-3/4 INCH) CONCENTRIC, (3/4 INCH-1 INCH) CONCENTRIC, 3/4 INCH SOLID, 1 INCH SOLID, 1-1/4 INCH SOLID KNOCKOUT(S)
  • HS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Wireways
Product Number HS6610
Product Name Wireway Straight Section
Style Lay-In Wireway
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1486D30SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 30"; Other Length; (30 in)
View Details
Wireway Straight Section - SSJW410 - Wiegmann
Specs
Style Feed Through Wireway
Material Stainless Steel
Straight Section Length 120"
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details