Legrand Wall Box Decorator RotaryTimer 97115W

Description
Timer, 15min 1hp 20a 125v/10a 250-277volt, With Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving.
Description
Timer, 15min 1hp 20a 125v/10a 250-277volt, With Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving.

Suppliers

Company
Product
Description
Supplier Links
Wall Box Decorator RotaryTimer - 97115W - Legrand
West Hartford, CT, USA
Wall Box Decorator RotaryTimer
97115W
Wall Box Decorator RotaryTimer 97115W
Timer, 15min 1hp 20a 125v/10a 250-277volt, With Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving.

Timer, 15min 1hp 20a 125v/10a 250-277volt, With Hold, White

FEATURES

  • Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function.
  • Turning clockwise causes unit to time load off after desired time delay.
  • Quiet operation.
  • Time range from 5 minutes to 12 hours.
  • Available with or without hold.
  • Decorator styling.
  • Easily installed.
  • Large head screw terminals.
  • Accurate to +/- 5 percent.
  • Motor rated.
  • Energy saving.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 97115W
Product Name Wall Box Decorator RotaryTimer
Application Interior; Residential
Controller Type Time Clock Config
Lamp Power 746 watts
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Combination Lighting Control System - LC81 - PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Commercial; Stores, Fast Food, Gas Stations
Controller Type Manual On/Off; Occupancy (Motion) Sensor; Daylight Sensor; Time Clock Config; Time Override; Timer
Lamp Type Fluorescent Lamps; High Intensity Discharge Lamps
View Details
Titan Series Magnetic Low-Voltage Dimmer - CDLV1103PW - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Number of lamps 1
View Details