Legrand Wall Box Decorator Rotary Timer 97060W

Description
Timer, 60min 1hp 20a 125v/10a 250-277volt, No Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving
Description
Timer, 60min 1hp 20a 125v/10a 250-277volt, No Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving

Suppliers

Company
Product
Description
Supplier Links
Wall Box Decorator Rotary Timer - 97060W - Legrand
West Hartford, CT, USA
Wall Box Decorator Rotary Timer
97060W
Wall Box Decorator Rotary Timer 97060W
Timer, 60min 1hp 20a 125v/10a 250-277volt, No Hold, White FEATURES Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function. Turning clockwise causes unit to time load off after desired time delay. Quiet operation. Time range from 5 minutes to 12 hours. Available with or without hold. Decorator styling. Easily installed. Large head screw terminals. Accurate to +/- 5 percent. Motor rated. Energy saving

Timer, 60min 1hp 20a 125v/10a 250-277volt, No Hold, White

FEATURES

  • Units with "Hold" feature may be turned counter-clockwise to hold the load on without timing function.
  • Turning clockwise causes unit to time load off after desired time delay.
  • Quiet operation.
  • Time range from 5 minutes to 12 hours.
  • Available with or without hold.
  • Decorator styling.
  • Easily installed.
  • Large head screw terminals.
  • Accurate to +/- 5 percent.
  • Motor rated.
  • Energy saving
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 97060W
Product Name Wall Box Decorator Rotary Timer
Application Interior; Residential
Controller Type Time Clock Config
Lamp Power 746 watts
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102SL - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Specs
Application Interior; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Power 1500 watts
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details