Legrand Wide Slide Series Dimmer 95681W

Description
Slide Dimmer Low Voltage 1pole 600va Full Range, White FEATURES Maximum rating for full continuous load. Full-ON bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in.
Description
Slide Dimmer Low Voltage 1pole 600va Full Range, White FEATURES Maximum rating for full continuous load. Full-ON bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in.

Suppliers

Company
Product
Description
Supplier Links
Wide Slide Series Dimmer - 95681W - Legrand
West Hartford, CT, USA
Wide Slide Series Dimmer
95681W
Wide Slide Series Dimmer 95681W
Slide Dimmer Low Voltage 1pole 600va Full Range, White FEATURES Maximum rating for full continuous load. Full-ON bypass. 600VA dimmers may be ganged without de-rating. Compatible with Decorator wall plates. RFI suppression built-in.

Slide Dimmer Low Voltage 1pole 600va Full Range, White

FEATURES

  • Maximum rating for full continuous load.
  • Full-ON bypass.
  • 600VA dimmers may be ganged without de-rating.
  • Compatible with Decorator wall plates.
  • RFI suppression built-in.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 95681W
Product Name Wide Slide Series Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2651544 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Rotary Series Dimmer - 91101W - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Power 1000 watts
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details