Legrand Rotary Dimmer 91080W

Description
Decorator Slide Dimmer 1000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.
Description
Decorator Slide Dimmer 1000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.

Suppliers

Company
Product
Description
Supplier Links
Rotary Dimmer - 91080W - Legrand
West Hartford, CT, USA
Rotary Dimmer
91080W
Rotary Dimmer 91080W
Decorator Slide Dimmer 1000watt Preset 1pole, White FEATURES Maximum ratings are for continuous full load. Many 1000W models fit standard Decorator plates. RFI suppression built in. Full-On bypass. Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting. 600W maximum rated dimmers can be ganged without de-rating.

Decorator Slide Dimmer 1000watt Preset 1pole, White

FEATURES

  • Maximum ratings are for continuous full load.
  • Many 1000W models fit standard Decorator plates.
  • RFI suppression built in.
  • Full-On bypass.
  • Preset On/Off switch automatically returns controlled lights to preset level without readjusting dimmer setting.
  • 600W maximum rated dimmers can be ganged without de-rating.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91080W
Product Name Rotary Dimmer
Application Interior; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Digital Toggle Dimmer Switch - DM101S2 - Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer; Toggle Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Specs
Application Interior; Residential
Controller Type Manual On/Off
Lamp Power 300 watts
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details