Legrand Rotary Dimmer 91001W

Description
1pole Rotary Dimmer 1000watt 120volt White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.
Description
1pole Rotary Dimmer 1000watt 120volt White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

Suppliers

Company
Product
Description
Supplier Links
Rotary Dimmer - 91001W - Legrand
West Hartford, CT, USA
Rotary Dimmer
91001W
Rotary Dimmer 91001W
1pole Rotary Dimmer 1000watt 120volt White FEATURES Full range rotary dimming. Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level. Ground lead provided on all models. New attractive knob design. Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations. All models fit standard toggle wall plate. All dimmers on this page may be ganged without de-rating. RFI protected.

1pole Rotary Dimmer 1000watt 120volt White

FEATURES

  • Full range rotary dimming.
  • Low-voltage and fluorescent models have field adjustable trims that may be set to control minimum light level.
  • Ground lead provided on all models.
  • New attractive knob design.
  • Voltage compensation circuitry in fluorescent and magnetic low-voltage model reduces lighting fluctuations.
  • All models fit standard toggle wall plate.
  • All dimmers on this page may be ganged without de-rating.
  • RFI protected.
Supplier's Site

Technical Specifications

  Legrand
Product Category Lighting Controls
Product Number 91001W
Product Name Rotary Dimmer
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Type Fluorescent Lamps
Lamp Power 1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Stand Alone Tunnel Lighting Control System - T41-1 System - PLC-Multipoint, Inc.
Specs
Application Exterior; Tunnels; Roadway; Commercial
Mounting Wall/Ceiling
View Details
Decorator Rotary DR Series Dimmer - DR703PWV - Legrand
Specs
Application Interior; Residential
Controller Type Manual On/Off; Rotary Dimmer
Lamp Power 700 watts
View Details