Legrand - Pass & Seymour Incandescent Lampholder 8678

Description
3.12 INCH DIA X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING PORCELAIN BODY MATERIAL 1500 W LAMP WATTAGE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
Datasheet
Description
3.12 INCH DIA X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING PORCELAIN BODY MATERIAL 1500 W LAMP WATTAGE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8678 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
8678
Incandescent Lampholder 8678
3.12 INCH DIA X 3.25 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING PORCELAIN BODY MATERIAL 1500 W LAMP WATTAGE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
  • 3.12 INCH DIA X 3.25 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1/4 INCH IPS X 9/16 INCH H, 13/16 HEX HEAD MOUNTING
  • PORCELAIN BODY MATERIAL
  • 1500 W LAMP WATTAGE
  • KEYLESS OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MOGUL LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Mogul Base Lampholder - 8678 - Legrand
West Hartford, CT, USA
Mogul Base Lampholder
8678
Mogul Base Lampholder 8678
Mogul base, porcelain, keyless, single circuit, 1/4" IPS 13/16" hexagon x 9/16" high with screw set. White. FEATURES Quality Materials. Durability. Time-tested design.

Mogul base, porcelain, keyless, single circuit, 1/4" IPS 13/16" hexagon x 9/16" high with screw set. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 8678 8678
Product Name Incandescent Lampholder Mogul Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw; Mogul
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 171045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details