Legrand - Pass & Seymour Incandescent Lampholder 276-WH6

Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 276-WH6 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
276-WH6
Incandescent Lampholder 276-WH6
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 OR 4 INCH DIA BOX MOUNTING
  • PHENOLIC BODY MATERIAL
  • 1-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • (4) SCREW, 6 INCH WIRE LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 276-WH6
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
Maximum Wattage 660 watts
View Details
Incandescent Lampholder - 7070-PG - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details
Quartz/Halogen Lampholder - PAR1-48IN/16GA/ULSF2/69013 - OSRAM SYLVANIA, Inc.
Specs
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
Terminal Leads
View Details