Legrand - Pass & Seymour Incandescent Lampholder 8601

Description
1.75 INCH DIA X 4.25 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING PORCELAIN BODY MATERIAL 750 W LAMP WATTAGE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.75 INCH DIA X 4.25 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING PORCELAIN BODY MATERIAL 750 W LAMP WATTAGE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8601 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
8601
Incandescent Lampholder 8601
1.75 INCH DIA X 4.25 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING PORCELAIN BODY MATERIAL 750 W LAMP WATTAGE TURN KNOB OPERATOR TYPE 2 CIRCUIT(S) MOGUL LAMP BASE WHITE BODY COLOR
  • 1.75 INCH DIA X 4.25 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • 1/4 INCH IPS X 7/8 INCH H TAPPED HICKEY MOUNTING
  • PORCELAIN BODY MATERIAL
  • 750 W LAMP WATTAGE
  • TURN KNOB OPERATOR TYPE
  • 2 CIRCUIT(S)
  • MOGUL LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Mogul Base Lampholder - 8601 - Legrand
West Hartford, CT, USA
Mogul Base Lampholder
8601
Mogul Base Lampholder 8601
Mogul base, porcelain, removable turn knob, 2 circuits, hickey tapped 1/4" IPS x 7/8" high. White. FEATURES Quality Materials. Durability. Time-tested design.

Mogul base, porcelain, removable turn knob, 2 circuits, hickey tapped 1/4" IPS x 7/8" high. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 8601 8601
Product Name Incandescent Lampholder Mogul Base Lampholder
Lamp Base Holder Type Edison Screw Mogul
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 205928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 4155 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details
2 suppliers