Legrand - Pass & Seymour Fluorescent Lampholder 464

Description
PEDESTAL TYPE 1.63 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR LENGTH 1.45 INCH
Datasheet
Description
PEDESTAL TYPE 1.63 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR LENGTH 1.45 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 464 - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
464
Fluorescent Lampholder 464
PEDESTAL TYPE 1.63 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING T12 LAMP TYPE 660 W LAMP WATTAGE PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE WHITE BODY COLOR LENGTH 1.45 INCH
  • PEDESTAL TYPE
  • 1.63 INCH W X 2.37 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • T12 LAMP TYPE
  • 660 W LAMP WATTAGE
  • PLUNGER, RECESSED DOUBLE CONTACT LAMP BASE
  • WHITE BODY COLOR
  • LENGTH 1.45 INCH
Supplier's Site Datasheet
Fluorescent Lampholder - 464 - Legrand
West Hartford, CT, USA
Fluorescent Lampholder
464
Fluorescent Lampholder 464
Pedestal type, recessed, contact, plunger, with floor terminal screw cover. (for 800 and 1500 MA t-12 lamps) White. FEATURES Quality Materials. Durability. Time-tested design.

Pedestal type, recessed, contact, plunger, with floor terminal screw cover. (for 800 and 1500 MA t-12 lamps) White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 464 464
Product Name Fluorescent Lampholder Fluorescent Lampholder
Lamp Base Holder Type Recessed Contact Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2935986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Outdoor Lampholder Assembly - WPLKIT1 - Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
View Details