Legrand - Pass & Seymour Incandescent Lampholder 8101

Description
1.75 INCH DIA SIZE UL APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 2-PIECE, RING CONSTRUCTION 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.75 INCH DIA SIZE UL APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 2-PIECE, RING CONSTRUCTION 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8101 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
8101
Incandescent Lampholder 8101
1.75 INCH DIA SIZE UL APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 2-PIECE, RING CONSTRUCTION 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR
  • 1.75 INCH DIA SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • 2-PIECE, RING CONSTRUCTION
  • 660 W LAMP WATTAGE
  • WIRE LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Medium Base Lampholder - 8101 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
8101
Medium Base Lampholder 8101
Medium base, porcelain, keyless, single circuit, 2 peice ring with leads. 1 3/8" to 1 1/2" hole. White. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, porcelain, keyless, single circuit, 2 peice ring with leads. 1 3/8" to 1 1/2" hole. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 8101 8101
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212621 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 276-WH6 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details