Legrand - Pass & Seymour Incandescent Lampholder 8052CC10

Description
FIXTURE TYPE UL, CSA APPROVAL 250 V VOLTAGE RATING BRACKET MOUNTING PORCELAIN BODY MATERIAL ONE PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR LEGRAND[R] BRAND
Datasheet
Description
FIXTURE TYPE UL, CSA APPROVAL 250 V VOLTAGE RATING BRACKET MOUNTING PORCELAIN BODY MATERIAL ONE PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR LEGRAND[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8052CC10 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
8052CC10
Incandescent Lampholder 8052CC10
FIXTURE TYPE UL, CSA APPROVAL 250 V VOLTAGE RATING BRACKET MOUNTING PORCELAIN BODY MATERIAL ONE PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR LEGRAND[R] BRAND
  • FIXTURE TYPE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • BRACKET MOUNTING
  • PORCELAIN BODY MATERIAL
  • ONE PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • LEGRAND[R] BRAND
Supplier's Site Datasheet
Medium Base Lampholder - 8052CC10 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
8052CC10
Medium Base Lampholder 8052CC10
medium base, porcelain, bracket mount. FEATURES Quality Materials. Durability. Time-tested design.

medium base, porcelain, bracket mount.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 8052CC10 8052CC10
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711903 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 482485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details