Legrand - Pass & Seymour Incandescent Lampholder Extender/Adapter 2005

Description
MEDIUM TO MEDIUM TYPE PORCELAIN MATERIAL 1.25 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE
Datasheet
Description
MEDIUM TO MEDIUM TYPE PORCELAIN MATERIAL 1.25 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 2005 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder Extender/Adapter
2005
Incandescent Lampholder Extender/Adapter 2005
MEDIUM TO MEDIUM TYPE PORCELAIN MATERIAL 1.25 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE
  • MEDIUM TO MEDIUM TYPE
  • PORCELAIN MATERIAL
  • 1.25 INCH MAX. EXTENSION
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 660 W WATTAGE
  • 1-PIECE CONSTRUCTION
  • OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H
  • COLOR WHITE
Supplier's Site Datasheet
Socket Extension/Cluster - 2005 - Legrand
West Hartford, CT, USA
Socket Extension/Cluster
2005
Socket Extension/Cluster 2005
Socket extensions, medium to medium, one piece porcelain, 1.25" extension. White. FEATURES Quality Materials. Durability. Time-tested design.

Socket extensions, medium to medium, one piece porcelain, 1.25" extension. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 2005 2005
Product Name Incandescent Lampholder Extender/Adapter Socket Extension/Cluster
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dual Socket Adapter, Medium Base Ivory - 6506 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 7777808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Single Pin; Lamp Holders
View Details