Legrand - Pass & Seymour Incandescent Lampholder 8002-M

Description
ELECTROLIER, INTERIOR TYPE 5.5 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 19980 LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
ELECTROLIER, INTERIOR TYPE 5.5 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 19980 LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 8002-M - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
8002-M
Incandescent Lampholder 8002-M
ELECTROLIER, INTERIOR TYPE 5.5 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING METAL SHELL BODY MATERIAL 660 W LAMP WATTAGE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE USED ON 19980 LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6
  • ELECTROLIER, INTERIOR TYPE
  • 5.5 INCH W X 2.5 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • 1/8 INCH IPS BUSHING WITH SET SCREW MOUNTING
  • METAL SHELL BODY MATERIAL
  • 660 W LAMP WATTAGE
  • PULL CHAIN OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • USED ON 19980 LAMPHOLDER
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 8002-M
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 296795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - 8101 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details
2 suppliers