Legrand - Pass & Seymour Fluorescent Lampholder 13057-UN

Description
1.375 INCH W X 2 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.375 INCH W X 2 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 13057-UN - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
13057-UN
Fluorescent Lampholder 13057-UN
1.375 INCH W X 2 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING SLIDE ON WITH CAPTIVE NUT MOUNTING FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR
  • 1.375 INCH W X 2 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • SLIDE ON WITH CAPTIVE NUT MOUNTING
  • FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • (4) QUICK WIRE TERMINAL TYPE
  • MEDIUM BI-PIN LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 13057-UN
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2212659 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 561971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Fluorescent Lampholder - RL310 - Hubbell Incorporated
Specs
Lamp Base Holder Type Single Pin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details