Legrand - Pass & Seymour Incandescent Lampholder 7090-PG

Description
2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-PG - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
7090-PG
Incandescent Lampholder 7090-PG
2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL BODY MATERIAL 250 W LAMP WATTAGE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE APPLICATION STANDARD NEMA WD-1/WD-6
  • 2 INCH W X 2.5 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • METAL BODY MATERIAL
  • 250 W LAMP WATTAGE
  • TURN KNOB OPERATOR TYPE
  • MEDIUM LAMP BASE
  • APPLICATION STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 7090-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2212615 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2935920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - 29816-C2 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details