Legrand - Pass & Seymour Incandescent Lampholder 29816-C2

Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 29816-C2 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
29816-C2
Incandescent Lampholder 29816-C2
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 TO 4 INCH BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • CAGE NECK CONSTRUCTION
  • 250 W LAMP WATTAGE
  • (2) TRI-DRIVE SCREW, 6 INCH WIRE LEAD TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 29816-C2
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1700866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2212659 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Outdoor Lampholder Assembly - WPLKIT1 - Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details