Legrand - Pass & Seymour Incandescent Lampholder 7090-M

Description
ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7090PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7090PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 7090-M - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
7090-M
Incandescent Lampholder 7090-M
ELECTROLIER, INTERIOR TYPE 2 INCH W X 2.5 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING METAL SHELL BODY MATERIAL 250 W LAMP WATTAGE 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE USED ON 7090PG LAMPHOLDER APPLICABLE STANDARD NEMA WD1/WD6
  • ELECTROLIER, INTERIOR TYPE
  • 2 INCH W X 2.5 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • METAL SHELL BODY MATERIAL
  • 250 W LAMP WATTAGE
  • 3-WAY, REMOVABLE TURN KNOB OPERATOR TYPE
  • MEDIUM LAMP BASE
  • USED ON 7090PG LAMPHOLDER
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 7090-M
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 7871244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder with Outlet - 128 - Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details