Legrand - Pass & Seymour Incandescent Lampholder 9880

Description
2.31 INCH DIA X 1.53 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
2.31 INCH DIA X 1.53 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 9880 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
9880
Incandescent Lampholder 9880
2.31 INCH DIA X 1.53 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING SURFACE MOUNTING PORCELAIN BODY MATERIAL 2-PIECE CONSTRUCTION 660 W LAMP WATTAGE MEDIUM LAMP BASE WHITE BODY COLOR
  • 2.31 INCH DIA X 1.53 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • SURFACE MOUNTING
  • PORCELAIN BODY MATERIAL
  • 2-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Medium Base Lampholder - 9880 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
9880
Medium Base Lampholder 9880
Medium base, porcelain, surface mount type, 2-piece. White. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, porcelain, surface mount type, 2-piece. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 9880 9880
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6512 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder Extender/Adapter - 8681 - Legrand - Pass & Seymour
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details