Legrand - Pass & Seymour Incandescent Lampholder 61

Description
OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER OF POLES 2 APPLICABLE STANDARD NEMA WD1/WD6
Datasheet
Description
OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER OF POLES 2 APPLICABLE STANDARD NEMA WD1/WD6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 61 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
61
Incandescent Lampholder 61
OUTLET BOX TYPE 4.5 INCH DIA SIZE UL APPROVAL 125 V VOLTAGE RATING 660 W LAMP WATTAGE 2 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BROWN BODY COLOR NUMBER OF POLES 2 APPLICABLE STANDARD NEMA WD1/WD6
  • OUTLET BOX TYPE
  • 4.5 INCH DIA SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 660 W LAMP WATTAGE
  • 2 INCH WIRE LEAD TERMINAL TYPE
  • MEDIUM LAMP BASE
  • BROWN BODY COLOR
  • NUMBER OF POLES 2
  • APPLICABLE STANDARD NEMA WD1/WD6
Supplier's Site Datasheet
Medium Base Lampholder - 61 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
61
Medium Base Lampholder 61
Medium base, outlet to lampholder, 2 pole, 2 wire. Brown. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, outlet to lampholder, 2 pole, 2 wire. Brown.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 61 61
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2231486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
Outdoor Lampholder - PAR1-W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
View Details