Legrand - Pass & Seymour Incandescent Lampholder 3352-F

Description
1.38 INCH DIA X 3.38 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM, SHORT LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.38 INCH DIA X 3.38 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM, SHORT LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 3352-F - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
3352-F
Incandescent Lampholder 3352-F
1.38 INCH DIA X 3.38 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM, SHORT LAMP BASE WHITE BODY COLOR
  • 1.38 INCH DIA X 3.38 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM, SHORT LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 3352-F
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 205931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711903 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholders - LH-11P - Allied Moulded Products, Inc.
Allied Moulded Products, Inc.
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 125 volts
Maximum Wattage 660 watts
View Details