Legrand - Pass & Seymour Incandescent Lampholder 341-DU4

Description
1.44 INCH DIA SIZE 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING PORCELAIN BODY MATERIAL 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION 660 W LAMP WATTAGE (2) 6.5 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR
Datasheet
Description
1.44 INCH DIA SIZE 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING PORCELAIN BODY MATERIAL 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION 660 W LAMP WATTAGE (2) 6.5 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 341-DU4 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
341-DU4
Incandescent Lampholder 341-DU4
1.44 INCH DIA SIZE 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING PORCELAIN BODY MATERIAL 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION 660 W LAMP WATTAGE (2) 6.5 INCH WIRE LEAD TERMINAL TYPE MEDIUM LAMP BASE BLACK BODY COLOR
  • 1.44 INCH DIA SIZE
  • 250 V VOLTAGE RATING
  • 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING
  • PORCELAIN BODY MATERIAL
  • 3-LIGHT SOCKET EXTENSION/CLUSTER CONSTRUCTION
  • 660 W LAMP WATTAGE
  • (2) 6.5 INCH WIRE LEAD TERMINAL TYPE
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 341-DU4
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Porcelain Lampholder, Medium Base White - 6513 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 3130930 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details