Legrand - Pass & Seymour Incandescent Lampholder 288

Description
UL, CSA APPROVAL 125 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
UL, CSA APPROVAL 125 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 288 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
288
Incandescent Lampholder 288
UL, CSA APPROVAL 125 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PORCELAIN BODY MATERIAL 250 W LAMP WATTAGE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 3-1/4 OR 4 INCH DIA BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • 250 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Medium Base Lampholder - 288 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
288
Medium Base Lampholder 288
Medium base, porcelain, pullchain, 2 terminals with tri-drive screws, 15 amp, 125 volt, grouding receptacle, fits 3 1/4" and 4" boxes with cage neck. White. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, porcelain, pullchain, 2 terminals with tri-drive screws, 15 amp, 125 volt, grouding receptacle, fits 3 1/4" and 4" boxes with cage neck. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 288 288
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6613 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 9880 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details
2 suppliers