Legrand - Pass & Seymour Incandescent Lampholder 19062

Description
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL PONY CLEAT CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL PONY CLEAT CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 19062 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
19062
Incandescent Lampholder 19062
4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL PONY CLEAT CONSTRUCTION 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • 4.5 INCH DIA X 2 INCH L X 1.75 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • PONY CLEAT CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Medium Base Lampholder - 19062 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
19062
Medium Base Lampholder 19062
Medium base, porcelain, pony cleat typpe, terminal screws. White. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, porcelain, pony cleat typpe, terminal screws. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 19062 19062
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Pony Cleat Type
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 2231638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder Extender/Adapter - 2005 - Legrand - Pass & Seymour
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
2 suppliers