Legrand - Pass & Seymour Incandescent Lampholder 276-WH

Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 276-WH - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
276-WH
Incandescent Lampholder 276-WH
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 OR 4 INCH DIA BOX MOUNTING PHENOLIC BODY MATERIAL 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE (4) SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 OR 4 INCH DIA BOX MOUNTING
  • PHENOLIC BODY MATERIAL
  • 1-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • (4) SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 276-WH
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 176025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Bayonet Base Lamp Socket - 25041-F - Littelfuse, Inc.
Specs
Terminal Leads
View Details
Incandescent Lampholder - 341-DU4 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details