Legrand - Pass & Seymour Incandescent Lampholder 4015-D4F

Description
UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING 660 W LAMP WATTAGE MULTI LAMPHOLDER CLUSTER OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING 660 W LAMP WATTAGE MULTI LAMPHOLDER CLUSTER OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 4015-D4F - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
4015-D4F
Incandescent Lampholder 4015-D4F
UL APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING 660 W LAMP WATTAGE MULTI LAMPHOLDER CLUSTER OPERATOR TYPE 2 CIRCUIT(S) MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • 1/8 INCH IPS MALE TOP/BOTTOM MOUNTING
  • 660 W LAMP WATTAGE
  • MULTI LAMPHOLDER CLUSTER OPERATOR TYPE
  • 2 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • APPLICATION STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 4015-D4F
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711919 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 7002915 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - 8694 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MOGUL
Maximum Voltage 600 volts
View Details