Legrand - Pass & Seymour Incandescent Lampholder Extender/Adapter 2006

Description
MEDIUM TO MEDIUM TYPE PHENOLIC MATERIAL 1.1875 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE
Datasheet
Description
MEDIUM TO MEDIUM TYPE PHENOLIC MATERIAL 1.1875 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder Extender/Adapter - 2006 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder Extender/Adapter
2006
Incandescent Lampholder Extender/Adapter 2006
MEDIUM TO MEDIUM TYPE PHENOLIC MATERIAL 1.1875 INCH MAX. EXTENSION UL, CSA APPROVAL 250 V VOLTAGE RATING 660 W WATTAGE 1-PIECE CONSTRUCTION OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H COLOR WHITE
  • MEDIUM TO MEDIUM TYPE
  • PHENOLIC MATERIAL
  • 1.1875 INCH MAX. EXTENSION
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 660 W WATTAGE
  • 1-PIECE CONSTRUCTION
  • OVERALL DIMENSION 1.53 INCH DIA X 2 INCH H
  • COLOR WHITE
Supplier's Site Datasheet
Socket Extension/Cluster - 2006 - Legrand
West Hartford, CT, USA
Socket Extension/Cluster
2006
Socket Extension/Cluster 2006
Socket extensions, medium to medium, one piece phenolic, 1.1875" extension. White. FEATURES Quality Materials. Durability. Time-tested design.

Socket extensions, medium to medium, one piece phenolic, 1.1875" extension. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 2006 2006
Product Name Incandescent Lampholder Extender/Adapter Socket Extension/Cluster
Maximum Voltage 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Indicator Lampholders - 811642 - RS Components, Ltd.
Specs
Lamp Base Holder Type Wedge; Wedge
View Details
Incandescent Lampholder Extender/Adapter - 2005 - Legrand - Pass & Seymour
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
2 suppliers